The MC22FD112J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 500 Vdc, and a capacitance of 1100 pF with ±5% tolerance. It uses a natural mica dielectric offering high Q at UHF/VHF frequencies, is compatible with FR4 boards, and resists thermal cracking. The capacitor supports wave soldering, exceeds a 2 mm bend test, and maintains stable performance over time, voltage, and frequency. It operates from -55 ºC to +125 ºC and is designed for high RF current applications with a dV/dt capability of 20,000 V/µs. The case dimensions are 5.7 mm by 5.0 mm with a height of 2.0 mm.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
1100pF Mica Capacitor 500V 2220 (5750 Metric)
CAP MICA 1100PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD112J-F | 2002-MC22FD112J-F | MC22FD112J-F | MC22FD112J-F-ND | MC22FD112J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0011 microF | 0.0011 microF | 0.0011 microF |