The 337SML035M is a surface-mount aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 330 µF, and dimensions of 8 mm × 10.5 mm. It has a maximum ESR of 1.547 Ω at 120 Hz and 20°C, and a maximum ripple current of 220 mA at 85°C and 120 Hz. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% and a dissipation factor of 0.14. It complies with 2000-hour load life and 1000-hour shelf life requirements at 85°C, with limits on capacitance change, dissipation factor, and leakage current. It meets resistance to soldering heat standards with specified limits after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 330µF 35V
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 703mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337SML035M | 2002-337SML035M | 1572-337SML035MCT-ND | 1572-337SML035MDKR-ND | 337SML035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |