Cornell Dubilier Aluminum Electrolytic 101C155U7R5DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part features a 3.000 inch diameter and 8.625 inch length with a stud terminal (M12), and is rated for 7.5 Vdc with a capacitance of 1,500,000 µF. It has a maximum ESR of 2.5 mΩ at 25 °C and a ripple current rating of 76.4 A at 85 °C. The component meets a 5,000 hour load life test at 105 °C with full load, maintains over 90% capacitance at -40 °C, and includes Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part features a 3.000 inch diameter and 8.625 inch length with a stud terminal (M12), and is rated for 7.5 Vdc with a capacitance of 1,500,000 µF. It has a maximum ESR of 2.5 mΩ at 25 °C and a ripple current rating of 76.4 A at 85 °C. The component meets a 5,000 hour load life test at 105 °C with full load, maintains over 90% capacitance at -40 °C, and includes Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C155U7R5DG2D
Aluminum Electrolytic 101C155U7R5DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C155U7R5DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details