277UVR016MFE is a 16 V aluminum polymer capacitor rated for operation from -55°C to +105°C with a capacitance of 270 µF, a maximum ESR of 0.7368 Ω at 120 Hz and 20°C, and a ripple current rating of 3600 mA at 100 kHz and +105°C. It has a case size of 8 mm in diameter by 10.2 mm in length and meets load life and soldering heat stability requirements outlined for the series. Capacitance tolerance is +20% at 120 Hz, 20°C, and leakage current is specified as 0.2CV or 2176 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
277UVR016MFE is a 16 V aluminum polymer capacitor rated for operation from -55°C to +105°C with a capacitance of 270 µF, a maximum ESR of 0.7368 Ω at 120 Hz and 20°C, and a ripple current rating of 3600 mA at 100 kHz and +105°C. It has a case size of 8 mm in diameter by 10.2 mm in length and meets load life and soldering heat stability requirements outlined for the series. Capacitance tolerance is +20% at 120 Hz, 20°C, and leakage current is specified as 0.2CV or 2176 µA, whichever is greater.