The 380LX103M035A012 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 25 mm length, with two pins for snap-in mounting. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.050 ohms at 25 °C and 0.037 ohms at 85 °C, supporting a ripple current of 4.40 A at 120 Hz and 5.10 A at 20 kHz. It meets an endurance life test of 3,000 hours at full load and +85 °C, with leakage current limited to ≤3√CV µA at 5 minutes. The case is insulated with PVC.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 10000µF 35V
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX103M035A012 | 2002-380LX103M035A012 | 338-2241-ND | 380LX103M035A012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |