Cornell Dubilier Mica MC22FA222J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC22FA222J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 100 Vdc, and a capacitance of 2200 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and FR4 board compatibility. The capacitor supports wave soldering and exceeds a 2 mm bend test. Its temperature range is -55°C to +125°C, and it features rock-stable performance with no change over time, voltage, or frequency. The part is RoHS compliant and available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The MC22FA222J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 100 Vdc, and a capacitance of 2200 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and FR4 board compatibility. The capacitor supports wave soldering and exceeds a 2 mm bend test. Its temperature range is -55°C to +125°C, and it features rock-stable performance with no change over time, voltage, or frequency. The part is RoHS compliant and available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC22FA222J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC22FA222J-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers