Cornell Dubilier Aluminum Electrolytic 101C135U7R5DN2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, 3-inch diameter, and 7 5/8-inch length. The part has a rated voltage of 7.5 Vdc, capacitance of 1,300,000 µF, ESR of 2.8 mΩ at 120 Hz, and a ripple current rating of 70.2 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and maintains ≥90% capacitance at -40 °C. The thermal construction includes an extended cathode foil for efficient heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, 3-inch diameter, and 7 5/8-inch length. The part has a rated voltage of 7.5 Vdc, capacitance of 1,300,000 µF, ESR of 2.8 mΩ at 120 Hz, and a ripple current rating of 70.2 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and maintains ≥90% capacitance at -40 °C. The thermal construction includes an extended cathode foil for efficient heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C135U7R5DN2D
Aluminum Electrolytic 101C135U7R5DN2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C135U7R5DN2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details