107XMPL6R3MG19 is a 10 µF, 6.3 VDC aluminum polymer chip capacitor with a maximum ESR of 0.9947 Ω at 120 Hz, 20°C, and a maximum RMS ripple current of 63 mA at 105°C. It has a leakage current of 40 µA at 25°C and dimensions of 7.3x4.3x1.9 mm. The device operates from -55°C to +105°C, meets RoHS standards, and features halogen-free epoxy. The ESR is specified for 100 kHz, 85°C, and is validated under 2000-hour load life and 500-hour moisture resistance tests.
Aluminum Polymer Capacitors, SMD Solid Conductive 100µF
CAP ALUM POLY 100UF 20% 6.3V SMD
CAP ALUM POLY 100UF 20% 6.3V SMD
100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107XMPL6R3MG19 | 2002-107XMPL6R3MG19 | 1572-107XMPL6R3MG19CT-ND | 1572-107XMPL6R3MG19DKR-ND | 107XMPL6R3MG19 | 107XMPL6R3MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |