Cornell Dubilier Mica MC18FD361J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC18FD361J-F is a multilayer RF mica capacitor with a 500 Vdc rating, 360 pF capacitance, and ±5% tolerance, in a 1812 case size. It is designed for high-frequency, high-power RF applications and is compatible with FR4 boards. The capacitor features a nonmagnetic option, withstands a 2 mm bend test, and operates reliably from -55 °C to +125 °C. It exhibits high Q factor at UHF/VHF frequencies and supports dV/dt up to 20,000 V/µs. The 1812 case measures 4.5 mm in length and 3.2 mm in width. Its natural mica dielectric provides stable performance without drift over time, voltage, or frequency.

Datasheet Summary
Powered by GS/AI

The MC18FD361J-F is a multilayer RF mica capacitor with a 500 Vdc rating, 360 pF capacitance, and ±5% tolerance, in a 1812 case size. It is designed for high-frequency, high-power RF applications and is compatible with FR4 boards. The capacitor features a nonmagnetic option, withstands a 2 mm bend test, and operates reliably from -55 °C to +125 °C. It exhibits high Q factor at UHF/VHF frequencies and supports dV/dt up to 20,000 V/µs. The 1812 case measures 4.5 mm in length and 3.2 mm in width. Its natural mica dielectric provides stable performance without drift over time, voltage, or frequency.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC18FD361J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC18FD361J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FD361J-F-ND
Mica and PTFE Capacitors MC18FD361J-F-ND
360pF Mica Capacitor 500V 1812 (4532 Metric)

360pF Mica Capacitor 500V 1812 (4532 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC18FD361J-F
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FD361J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FD361J-F
Capacitors - Mica and PTFE Capacitors MC18FD361J-F
CAP MICA 360PF 5% 500V 1812

CAP MICA 360PF 5% 500V 1812

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC18FD361J-F MC18FD361J-F-ND 2002-MC18FD361J-F MC18FD361J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details