Cornell Dubilier Aluminum Electrolytic 107SML025M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SML025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 100 µF, an ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum ripple current of 145 mA at 85°C and 120 Hz. It has a diameter of 6.3 mm and a length of 5.4 mm, operating within a temperature range of -40°C to +85°C. The capacitance tolerance is +20%, and it meets load life requirements of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The leakage current is specified as 0.01CV or 3 µA, whichever is greater. The part supports soldering heat resistance, with capacitance change under 10% after exposure to 250°C for 30 seconds.

Datasheet Summary
Powered by GS/AI

The 107SML025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 100 µF, an ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum ripple current of 145 mA at 85°C and 120 Hz. It has a diameter of 6.3 mm and a length of 5.4 mm, operating within a temperature range of -40°C to +85°C. The capacitance tolerance is +20%, and it meets load life requirements of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The leakage current is specified as 0.01CV or 3 µA, whichever is greater. The part supports soldering heat resistance, with capacitance change under 10% after exposure to 250°C for 30 seconds.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SML025M
Aluminum Electrolytic 107SML025M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-107SML025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107SML025M
Aluminum Electrolytic Capacitors 2002-107SML025M
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount

Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107SML025MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107SML025MTR-ND
Aluminum Electrolytic Capacitors 1572-107SML025MTR-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.653Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.653Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SML025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107SML025M
Capacitors - Aluminum Electrolytic Capacitors 107SML025M
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 107SML025M 2002-107SML025M 1572-107SML025MTR-ND 107SML025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details