The 105LC3600K5LM8 is a polypropylene film capacitor for high AC voltage and high current applications, such as induction heating and tank circuits, with a capacitance of 1 μF, a rated RMS current of 650 A at 100 kHz, and a KVAR rating of 300. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. The capacitor features self-healing construction, a self-inductance of less than 5 nH, and meets UL94V0 flame retardant standards. It is mounted in a 5LM8 package with dimensions of 78 mm × 78 mm × 34 mm and uses M8 tap mounting holes with a maximum tightening torque of 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1µF
CAP FILM 1UF 10% 600VAC SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105LC3600K5LM8 | 105LC3600K5LM8-ND | 105LC3600K5LM8 | 2002-105LC3600K5LM8 | 105LC3600K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |