The MC18FA471J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 100 Vdc, and a capacitance of 470 pF with a tolerance of ±5%. It uses a natural mica dielectric, enabling high Q at UHF/VHF frequencies and stability under high RF current and dV/dt up to 20,000 V/µs. The capacitor is compatible with FR4 boards, withstands a 2 mm bend test, and is suitable for high-frequency applications including RF instruments, power amplifiers, and CATV. Its dimensions are 4.5 mm in length and 3.2 mm in width, with a maximum height of 2.0 mm. The operating temperature range is -55°C to +125°C. Nonmagnetic variants (MCN) are available but not specified for this part.
470pF Mica Capacitor 100V 1812 (4532 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 470PF 5% 100V 1812
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA471J-F | 338-1121-ND | MC18FA471J-F | 2002-MC18FA471J-F | MC18FA471J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |