The 336SML025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 33 µF, a maximum ESR of 8.038 Ω at 120 Hz and 20°C, and a maximum ripple current of 67 mA at 85°C. It has a diameter of 6.3 mm and a length of 5.4 mm, and operates within a temperature range of -40°C to +85°C. Capacitance tolerance is +20%, and it meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. The component is designed for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML025M | 336SML025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |