Cornell Dubilier Aluminum Electrolytic 101C174U7R5BB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The part 101C174U7R5BB2B is a 170,000 µF, 7.5 Vdc variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 8.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C, housed in a 2 inch diameter by 3 1/8 inch length case with a high post terminal. It features thermal-pak construction for optimized heat dissipation, complies with a 5,000 hour load life at 105 °C, and maintains over 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The part 101C174U7R5BB2B is a 170,000 µF, 7.5 Vdc variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 8.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C, housed in a 2 inch diameter by 3 1/8 inch length case with a high post terminal. It features thermal-pak construction for optimized heat dissipation, complies with a 5,000 hour load life at 105 °C, and maintains over 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C174U7R5BB2B
Aluminum Electrolytic 101C174U7R5BB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C174U7R5BB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details