The MC18FA431J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring high Q and stability. It has a capacitance of 430 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and is housed in an 1812 case size measuring 4.5 mm by 3.2 mm. The capacitor is compatible with FR4 boards, withstands wave soldering, exceeds a 2 mm bend test, and operates from -55 °C to +125 °C. It exhibits no capacitance drift over time, voltage, or frequency and handles RF currents up to dV/dt of 20,000 V/µs.
430pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 430PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA431J-F | MC18FA431J-F-ND | 2002-MC18FA431J-F | MC18FA431J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF |