The Type 101C is a low-ESR aluminum electrolytic capacitor designed for military and industrial applications requiring stable performance from -55 °C to 105 °C. This part has a capacitance of 41,000 µF, a rated voltage of 10 Vdc, and a tolerance of -10% to +75%. It features a 1 3/8 inch diameter and 2 1/8 inch length with a high post terminal. The maximum ESR at 120 Hz is 23.9 mΩ and the ripple current rating at 85 °C is 8.9 A. The capacitor meets a 5,000-hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. The case is insulated with a PVC sleeve and polypropylene end disk. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C413U010AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |