The 107SML063M is a 63 VDC aluminum electrolytic capacitor with 10 µF capacitance, sized 6.3 mm in diameter and 5.4 mm in length. It operates from -40°C to +85°C, with a dissipation factor of 0.12 and capacitance tolerance of +20% at 120 Hz and 20°C. Maximum ripple current is 34 mA at 120 Hz and 85°C. The ESR is 19.894 Ω at 120 Hz and +20°C. It survives 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20%, dissipation factor below 200% of maximum, and leakage current under 100% of specified. Shelf life is 1000 hours at 85°C with no voltage. It passes 30-second exposure to 250°C soldering heat with no degradation beyond limits. The case is cylindrical with standard termination dimensions.
Smt Aluminum Electroytic
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 100µF 63V
CAP ALUM 100UF 20% 63V SMD
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107SML063M | 1572-1308-1-ND | 1572-1308-6-ND | 107SML063M | 2002-107SML063M | 107SML063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |