MC12FD560J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stability and low loss. It has a capacitance of 56 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and is housed in a 1210 case size measuring 3.2 mm by 2.5 mm. The capacitor operates over a temperature range of -55 °C to +125 °C, exhibits a temperature coefficient of ±25 ppm/°C, and is compatible with FR4 boards and wave soldering. Its nonmagnetic variant is available for MRI and other sensitive applications. The part supports RF currents with a dV/dt rating of 20,000 V/µs and maintains stable performance over time, voltage, and frequency.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050435-MC12FD560J-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 56pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Multilayer RF Capacitors 500V
56pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 56PF 5% 500V 1210
| Cornell Dubilier | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD560J-F | MC12FD560J-F | 1050435-MC12FD560J-F | 2002-MC12FD560J-F | 338-4116-ND | MC12FD560J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors - MC12FD560J-F | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | 5.60E-5 microF | 5.60E-5 microF |