The 157SMH016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 150 µF, designed for filtering, bypass, coupling, and blocking applications. It features a cylindrical package measuring 6.3 mm in diameter and 7.7 mm in length, with an operating temperature range of -55°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and the maximum ESR at 120 Hz and +20°C is 2.21 Ω. The ripple current rating at 105°C and 120 Hz is 95 mA, and it meets a 1000-hour load life specification at 105°C with rated voltage. Dissipation factor is ≤ 0.18, and leakage current is ≤ 0.01CV or 3 µA, whichever is greater. The part complies with end-of-life criteria for capacitance, dissipation factor, and leakage current under load and shelf life conditions.
Smt Aluminum Electroytic
CAP ALUM 150UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 157SMH016M | 157SMH016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |