The MC08CA090D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 9.0 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric for high Q at UHF/VHF frequencies and is compatible with FR4 boards, offering resistance to thermal cracking. The capacitor supports wave soldering, withstands a dV/dt of 20,000 V/µs, and operates from -55 °C to +125 °C. Its dimensions are 2.0 mm length by 1.25 mm width with a height of 0.55 mm to 0.75 mm.
9pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 9PF 0.5PF 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA090D-F | MC08CA090D-F-ND | 2002-MC08CA090D-F | MC08CA090D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF |