The 227GXX6R3MEY is an aluminum polymer capacitor for use in DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 6.3 VDC and a capacitance of 220 µF. It has a maximum ESR of 0.9043 Ω at 100 kHz, a ripple current rating of 2570 mA at 105°C, and dimensions of 6.3 mm in diameter by 5.7 mm in length. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and meets ROHS compliance standards. The dissipation factor is 0.12 at 120 Hz, 20°C, and it is rated for 5,000 hours of load life at 105°C with rated voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227GXX6R3MEY |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |