The 380LX103M025H032 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a case size of 22 mm in diameter and 35 mm in length, with a maximum ESR of 0.058 Ω at 120 Hz and 0.046 Ω at 20 kHz at +25°C. The ripple current rating is 3.80 A at 120 Hz and 4.30 A at 20 kHz at +85°C. It operates within a temperature range of -40 °C to +85 °C and complies with an endurance life test of 3,000 hours at full load at +85 °C. The capacitor uses a PVC insulating sleeve.
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 10000µF 25V
CAP ALUM 10000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX103M025H032 | 338-2681-ND | 2002-380LX103M025H032 | 380LX103M025H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |