The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud mount with a 3.000 inch diameter and 8.625 inch length, rated for 50 Vdc with a capacitance of 100,000 µF, a maximum ESR of 4.0 mΩ at 120 Hz, and a maximum ripple current of 47.9 A at 85 °C. The part uses Thermal-Pak™ extended cathode construction for efficient heat dissipation and has a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% +50% for 200 and 250 Vdc ratings, applied here as the 50 Vdc part follows the same tolerance curve as the higher voltage variants in the series.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud mount with a 3.000 inch diameter and 8.625 inch length, rated for 50 Vdc with a capacitance of 100,000 µF, a maximum ESR of 4.0 mΩ at 120 Hz, and a maximum ripple current of 47.9 A at 85 °C. The part uses Thermal-Pak™ extended cathode construction for efficient heat dissipation and has a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% +50% for 200 and 250 Vdc ratings, applied here as the 50 Vdc part follows the same tolerance curve as the higher voltage variants in the series.