The 101C234U016BF2B is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It has a capacitance of 230,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 4.9 mΩ at 25 °C with a ripple current rating of 38.0 A at 85 °C. The capacitor features a 2-inch diameter and 5 5/8-inch length, with a high-current stud terminal (Type D) for mounting. It includes Thermal-Pak™ extended cathode construction to enhance heat dissipation in all orientations and meets a 5,000-hour endurance life test at 105 °C and full load.
Datasheet Summary Powered by GS/AI
The 101C234U016BF2B is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It has a capacitance of 230,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 4.9 mΩ at 25 °C with a ripple current rating of 38.0 A at 85 °C. The capacitor features a 2-inch diameter and 5 5/8-inch length, with a high-current stud terminal (Type D) for mounting. It includes Thermal-Pak™ extended cathode construction to enhance heat dissipation in all orientations and meets a 5,000-hour endurance life test at 105 °C and full load.