The 224SML050MD4 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 0.22 µF. It has a maximum ESR of 904.29 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 4.7 mA at 85°C and 120 Hz. The physical dimensions are 4 mm in diameter and 5.4 mm in length. It operates within a temperature range of -40°C to +85°C and meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. The part is designed for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 0.22UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224SML050MD4 | 224SML050MD4 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) |