Aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 10 µF, and dimensions of 8 mm diameter by 10.5 mm length. It has a maximum ESR of 16.579 Ω at 120 Hz and 20°C, and a maximum ripple current of 85 mA at 85°C and 120 Hz. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life and shelf life are specified for 2000 hours and 1000 hours at 85°C, respectively, with defined limits on capacitance change, dissipation factor, and leakage current. The part meets resistance to soldering heat requirements, maintaining performance after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 100V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106SML100MD8 | 106SML100MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |