The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C104U050DC2D is a 100,000 µF, 50 Vdc variant with a 3.000 inch diameter and 4.125 inch length, mounted via a stud terminal. It has a maximum ESR of 5.5 mΩ at 25 °C and a rated ripple current of 41.1 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C with full voltage applied and maintains ≤100% leakage current after endurance. Its capacitance tolerance is -10% +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C104U050DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |