The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C with low ESR and extended thermal performance. This part features a 3-inch diameter, 4 5/8-inch length, and a stud mount terminal with M12 thread, achieving a rated capacitance of 150,000 µF at 40 Vdc with a maximum ESR of 5.2 mΩ at 25 °C and a ripple current capacity of 44.0 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and full load, with capacitance tolerance of -10% +75% and leakage current limited to 1.5 √CV µA, not exceeding 4 mA. The case construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U040DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |