Cornell Dubilier HIGH DVDT/PULSE Capacitors 105PPB102K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
105PPB102K
HIGH DVDT/PULSE Capacitors 105PPB102K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor; 1 uF; 1000 WVDC; +10; RadialLeaded; 0.03; 30000 Megohms (Min.) x mu
70112071
Capacitor; 1 uF; 1000 WVDC; +10; RadialLeaded; 0.03; 30000 Megohms (Min.) x mu 70112071
Metallized Polypropylene Capacitors, ±10%, Radial Leaded Designed for, UPS, Inverters and Power Semiconductor Applications Up to 2,000 VDC dv⁄dt Range Up to 7500 v⁄μ Sec. Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High Voltage

Metallized Polypropylene Capacitors, ±10%, Radial Leaded

  • Designed for, UPS, Inverters and Power Semiconductor Applications
  • Up to 2,000 VDC
  • dv⁄dt Range Up to 7500 v⁄μ Sec.
    Specifications
  • Temperature Range: –55°C to +105°C
  • Dissipation Factor: 0.03% to 0.15% @ 1 kHz
    Features
  • High dv/dt
  • Self-Healing
  • High Voltage
Supplier's Site
Capacitor Polypropylene Pp Film 1Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6583 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor
30K6583
Capacitor Polypropylene Pp Film 1Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor 30K6583
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):630V; Voltage(DC):1kV; Lead Spacing:37.5mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):630V; Voltage(DC):1kV; Lead Spacing:37.5mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 105PPB102K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105PPB102K
Film Capacitors 105PPB102K
CAP FILM 1UF 10% 1KVDC RADIAL

CAP FILM 1UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105PPB102K 70112071 30K6583 105PPB102K
Product Name HIGH DVDT/PULSE Capacitors Capacitor; 1 uF; 1000 WVDC; +10; RadialLeaded; 0.03; 30000 Megohms (Min.) x mu Capacitor Polypropylene Pp Film 1Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details