Cornell Dubilier Aluminum Electrolytic 101C293U050EJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring stable performance from -55 °C to 105 °C. It features low ESR down to 12.8 mΩ at 120 Hz and handles ripple currents up to 18.6 A at 85 °C. The part is housed in a 1 3/4 inch diameter by 3 5/8 inch length case with a high current terminal and a stud-mount can style, supporting a rated voltage of 50 Vdc and a capacitance of 29,000 µF with -10% to +75% tolerance. It meets a 5,000 hour load life specification at 105 °C and full load, with thermal construction ensuring heat dissipation in all orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring stable performance from -55 °C to 105 °C. It features low ESR down to 12.8 mΩ at 120 Hz and handles ripple currents up to 18.6 A at 85 °C. The part is housed in a 1 3/4 inch diameter by 3 5/8 inch length case with a high current terminal and a stud-mount can style, supporting a rated voltage of 50 Vdc and a capacitance of 29,000 µF with -10% to +75% tolerance. It meets a 5,000 hour load life specification at 105 °C and full load, with thermal construction ensuring heat dissipation in all orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C293U050EJ2B
Aluminum Electrolytic 101C293U050EJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-101C293U050EJ2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C293U050EJ2B
Aluminum Electrolytic Capacitors 2002-101C293U050EJ2B
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 101C293U050EJ2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
101C293U050EJ2B
Capacitors - Aluminum Electrolytic Capacitors 101C293U050EJ2B
CAP ALUM SCREW

CAP ALUM SCREW

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 101C293U050EJ2B 2002-101C293U050EJ2B 101C293U050EJ2B
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 29000 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers