Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, intended for high pulse current applications such as deflection circuits and switching power supplies. Rated for 630 VDC and 300 VAC, with a capacitance of 0.1 µF, a maximum dv/dt of 2600 V/µs, and dimensions of 14 mm diameter by 29 mm length. Operating temperature range is -55°C to +105°C. Features low ESR, low dissipation factor (<0.0005 at 10 kHz and 25°C), self-inductance less than 1 nH per mm of lead spacing, and flame-retardant coating meeting UL 94V0. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PWS630KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |