The Type 101C aluminum electrolytic capacitor with part number 101C253U050AE2B is a 25,000 µF, 50 Vdc component with a capacitance tolerance of -10% +75%, a maximum ESR of 10.8 mΩ at 25 °C, and a ripple current rating of 20.0 A at 85 °C. It has a diameter of 1 3/8 inches and a length of 5 1/8 inches, with a high post terminal and a standard can style. It operates from -55 °C to +105 °C, maintains over 90% of its capacitance at -40 °C, and is rated for a 5,000-hour load life at 105 °C. The Thermal-Pak™ extended cathode construction supports heat dissipation in all mounting orientations.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C253U050AE2B | 2002-101C253U050AE2B | 101C253U050AE2B | 101C253U050AE2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25000 microF | 25000 microF | 25000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |