The FCN1206A472J-H3 is a surface mount film capacitor with a 1206 case size, rated for 100 Vdc and a capacitance of 0.0047 µF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, non-inductive design, lead-free terminations, and a Sn-Ag-Cu solder finish. The part measures 0.126 in (3.2 mm) in length, 0.063 in (1.6 mm) in width, and 0.059 in (1.5 mm) in height. It is designed for reflow soldering, with a maximum surface temperature of 240 °C, and operates within a temperature range of -55 °C to +105 °C. It meets the dissipation factor requirement of 1.0% max at 1 kHz and 5 Vrms, and has an insulation resistance of at least 3000 MΩ. The capacitor is suitable for EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors 0.0047µF 100V
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Win Source Part Number: 1145022-FCN1206A472J
Category: Capacitors>Film Capacitors
Series: FCN
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 4700 pF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 4700PF 5% 100VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A472J-H3 | 2002-FCN1206A472J-H3 | FCN1206A472J-H3-ND | 1145022-FCN1206A472J-H3 | FCN1206A472J-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.0050 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |