Cornell Dubilier Aluminum Electrolytic 225SVH050MCR

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 11 mA @ 120 Hz, 105°C ESR: 105.5 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 11 mA @ 120 Hz, 105°C ESR: 105.5 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is an aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 50V DC with a capacitance of 2.2 µF. It has a tolerance of +20% at 120 Hz and 20°C, an ESR of 105.5 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 11 mA at 120 Hz and 105°C. It operates over a temperature range of -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. The package is radial leaded with dimensions of 4 mm in diameter and 5.4 mm in length. The part meets the SVH series specifications for long life and low cost.

Datasheet Summary
Powered by GS/AI

The part is an aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 50V DC with a capacitance of 2.2 µF. It has a tolerance of +20% at 120 Hz and 20°C, an ESR of 105.5 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 11 mA at 120 Hz and 105°C. It operates over a temperature range of -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. The package is radial leaded with dimensions of 4 mm in diameter and 5.4 mm in length. The part meets the SVH series specifications for long life and low cost.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
225SVH050MCR
Aluminum Electrolytic 225SVH050MCR
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 11 mA @ 120 Hz, 105°C ESR: 105.5 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 11 mA @ 120 Hz, 105°C
  • ESR: 105.5 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 225SVH050MCR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
225SVH050MCR-ND
Aluminum Electrolytic Capacitors 225SVH050MCR-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 105.5Ohm @ 120Hz 2000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 105.5Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 225SVH050MCR - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
225SVH050MCR
Aluminum Electrolytic Capacitor 225SVH050MCR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-225SVH050MCR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-225SVH050MCR
Aluminum Electrolytic Capacitors 2002-225SVH050MCR
Surface Mount Capacitors, +105 °C Long Life 2.2µF 50V

Surface Mount Capacitors, +105 °C Long Life 2.2µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 225SVH050MCR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
225SVH050MCR
Capacitors - Aluminum Electrolytic Capacitors 225SVH050MCR
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 225SVH050MCR 225SVH050MCR-ND 225SVH050MCR 2002-225SVH050MCR 225SVH050MCR
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C633U025AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 63000 microF
View Details
3 suppliers