The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations and has a rated voltage range of 7.5 to 250 Vdc. The part 101C134U016EC2B is a 130,000 µF capacitor with a tolerance of -10% +75%, rated at 16 Vdc, in a 1 3/4 x 4 1/8 inch case with a high post terminal and standard insulation. It has a maximum ESR of 8.6 mΩ at 25 °C and a maximum ripple current of 23.8 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations and has a rated voltage range of 7.5 to 250 Vdc. The part 101C134U016EC2B is a 130,000 µF capacitor with a tolerance of -10% +75%, rated at 16 Vdc, in a 1 3/4 x 4 1/8 inch case with a high post terminal and standard insulation. It has a maximum ESR of 8.6 mΩ at 25 °C and a maximum ripple current of 23.8 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C.