JL Audio, Inc. W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) 12W0v3-4

Description
The 12W0v3 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.
Description
The 12W0v3 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Miramar, FL, USA
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω)
12W0v3-4
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) 12W0v3-4
The 12W0v3 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

The 12W0v3 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W0v3-4
Product Name W0v3 12-inch Subwoofer Driver (300 W, 4 Ω)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Subwoofer - CS Sub10 II Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 35 to 150 Hz
Size 15.00 inch (381 mm)
View Details