Cornell Dubilier Mica F250B910JM

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

F250B910JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 91 pF. The capacitor is cast in a rectangular case and has a capacitance tolerance of ±5%. It operates within a temperature range of -55 ºC to 70 ºC and can handle a maximum RMS current of 2.4 A at 3 MHz. Dimensions are 3.109 in ±0.031 in length, 2.313 in ±0.031 in width, and 1.813 in maximum height. This part is electrically equivalent to MIL-C-5 Styles CM70 with enhanced environmental and reliability performance.

Datasheet Summary
Powered by GS/AI

F250B910JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 91 pF. The capacitor is cast in a rectangular case and has a capacitance tolerance of ±5%. It operates within a temperature range of -55 ºC to 70 ºC and can handle a maximum RMS current of 2.4 A at 3 MHz. Dimensions are 3.109 in ±0.031 in length, 2.313 in ±0.031 in width, and 1.813 in maximum height. This part is electrically equivalent to MIL-C-5 Styles CM70 with enhanced environmental and reliability performance.

Suppliers

Company
Product
Description
Supplier Links
Mica - F250B910JM - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number F250B910JM
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details