The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C494U7R5CD2D, rated at 490,000 µF and 7.5 Vdc, has a maximum ESR of 4.4 mΩ at 120 Hz and a ripple current rating of 42.8 A at 85 °C, with a case size of 2 1/2 x 4 5/8 inches and a can style P stud terminal. It meets a 5,000-hour load life test at 105 °C with full load, maintaining capacitance within ±20% and ESR within 200% of limit. Capacitance tolerance is -10% to +75% for voltages up to 150 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C494U7R5CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |