F250B331JM is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a capacitance of 330 pF, a rated peak voltage of 5000 V, and a capacitance tolerance of ±5%. It operates over a temperature range of -55 °C to 70 °C with ripple and has a rated RMS current of 4.3 A at 3 MHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ± 0.031 in. in length, 2.313 ± 0.031 in. in width, and 1.813 in. maximum in height.
High-Voltage Types Application Guide, Transmitting Mica 330µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B331JM | 2002-F250B331JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 3.30E-4 microF | 330 microF |