The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features a screw terminal with a 3 x 4 1/8 inch nominal size, a rated voltage of 10 Vdc, a capacitance of 550,000 µF, a maximum ESR of 4.5 mΩ at 120 Hz, and a maximum ripple current of 45.5 A at 85 °C. The capacitor has a 5,000-hour load life at 105 °C and maintains ≥90% capacitance at -40 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM 10V POLAR
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C554U010DC2D | 101C554U010DC2D | 2002-101C554U010DC2D | 338-101C554U010DC2D-ND | 101C554U010DC2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 550000 microF | 550000 microF | 550000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |