The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part features a 3-inch diameter and 8 5/8-inch length, with a stud terminal. It has a rated voltage of 40 Vdc, a capacitance of 130,000 µF, a maximum ESR of 4.0 mΩ at 120 Hz, and a maximum ripple current of 48.0 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and full load, maintains over 90% of its capacitance at -40 °C, and exhibits an impedance ratio of ≤3 between -55 °C and +25 °C. Its construction includes a Thermal-Pak™ extended cathode for improved heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C134U040CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |