The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C with low equivalent series resistance. This part has a 300 Vdc rating, 280,000 µF capacitance, 3.5 mΩ ESR at 25 °C, and 56.9 A ripple current at 85 °C. It features a 3 inch diameter and 5 5/8 inch length with a stud mount terminal. The capacitor meets a 5,000 hour load life specification at 105 °C and full load, and maintains impedance ratios under cold conditions with Z-55°C/Z+25°C ≤ 3. Thermal-Pak™ construction ensures efficient heat dissipation regardless of mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C284U030DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |