Cornell Dubilier Aluminum Electrolytic 101C104U025BD2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, with operating temperatures from -55 °C to +105 °C. This part has a capacitance of 100,000 µF, a rated voltage of 25 Vdc, a case code of BD, and a stud terminal. It measures 2 inches in diameter and 4 5/8 inches in length, with a maximum ESR of 6.1 mΩ at 25 °C and a rated ripple current of 31.9 A at 85 °C. The unit has a 5,000-hour load life at 105 °C and maintains >90% capacitance at -40 °C. Its construction includes a Thermal-Pak™ extended cathode for consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, with operating temperatures from -55 °C to +105 °C. This part has a capacitance of 100,000 µF, a rated voltage of 25 Vdc, a case code of BD, and a stud terminal. It measures 2 inches in diameter and 4 5/8 inches in length, with a maximum ESR of 6.1 mΩ at 25 °C and a rated ripple current of 31.9 A at 85 °C. The unit has a 5,000-hour load life at 105 °C and maintains >90% capacitance at -40 °C. Its construction includes a Thermal-Pak™ extended cathode for consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C104U025BD2B
Aluminum Electrolytic 101C104U025BD2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C104U025BD2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers