The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount terminal and a 2 1/4 inch diameter, 4 1/8 inch length case, with a capacitance of 220,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 8.2 mΩ at 120 Hz, and a maximum ripple current of 24.4 A at 85 °C. The capacitor meets a 5,000-hour load life endurance test at 105 °C and maintains over 90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount terminal and a 2 1/4 inch diameter, 4 1/8 inch length case, with a capacitance of 220,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 8.2 mΩ at 120 Hz, and a maximum ripple current of 24.4 A at 85 °C. The capacitor meets a 5,000-hour load life endurance test at 105 °C and maintains over 90% capacitance at -40 °C.