The EPFC0175F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 17.5 KVAR, capacitance of 201.8 µF, and RMS current of 21 A. It features a round aluminum studded case with dimensions of 86 mm in diameter and 245 mm in height, weighing 1.6 kg. The capacitor includes built-in discharge resistors and is rated for operating temperatures from -40°C to +55°C, with a life expectancy of over 200,000 hours. It meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. This model is part of the EPFC series, which is designed for single-phase and three-phase applications in power factor correction, harmonic filtering, and alternative energy systems.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0175F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |