Cornell Dubilier Film Paper Film Capacitors 105PSB102K4J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB102K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 1 µF, maximum dv/dt of 870 V/µs, and typical ESR of 2.9 mΩ at 100 kHz and +25°C. It has dimensions of 42.5 mm × 37 mm × 28 mm, four radial leads with a lead spacing of 10.2 mm, and lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0) and operates from -40°C to +100°C for the PSB series. It has a capacitance tolerance of ±10%, a dissipation factor of 0.05% at 1 kHz, self-inductance less than 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 105PSB102K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 1 µF, maximum dv/dt of 870 V/µs, and typical ESR of 2.9 mΩ at 100 kHz and +25°C. It has dimensions of 42.5 mm × 37 mm × 28 mm, four radial leads with a lead spacing of 10.2 mm, and lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0) and operates from -40°C to +100°C for the PSB series. It has a capacitance tolerance of ±10%, a dissipation factor of 0.05% at 1 kHz, self-inductance less than 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB102K4J
Film Paper Film Capacitors 105PSB102K4J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB102K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB102K4J
Capacitors - Film Capacitors 105PSB102K4J
CAP FILM 1UF 10% 1KVDC RADIAL

CAP FILM 1UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB102K4J 105PSB102K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details