The 105RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC operating voltage and 1 μF capacitance. It features a case size of 42.5 mm x 28 mm x 17 mm, terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |