Cornell DubilierFilm Paper Film Capacitors105RSB202K4J
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.8 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.8 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB202K4J is a radial lead, high current, low ESR film capacitor for use in resonant circuits and switching power supplies, with a DC voltage rating of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 1 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 3.8 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. The dielectric is polypropylene, housed in a flame-retardant plastic box with epoxy resin (UL94V-0), and terminated with lead-free tinned copper leads. It meets a dissipation factor of 0.001 at 1 kHz and 25°C and has a self-inductance of less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 105RSB202K4J is a radial lead, high current, low ESR film capacitor for use in resonant circuits and switching power supplies, with a DC voltage rating of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 1 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 3.8 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. The dielectric is polypropylene, housed in a flame-retardant plastic box with epoxy resin (UL94V-0), and terminated with lead-free tinned copper leads. It meets a dissipation factor of 0.001 at 1 kHz and 25°C and has a self-inductance of less than 1 nH per mm of lead spacing.