Federal Signal Corporation - Industrial Signaling and Systems SLM700 StreamLine® Modular Electronic Sounders SLM700GY

Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLM700GY is a multifunctional electronic sounder with a gray, self-extinguishing polycarbonate body rated for outdoor use, producing two selectable tones via independent inputs and adjustable volume between 76 dBa and 95 dBa at 10 ft (86-105 dBa at 1 m). It operates on 12-24 Vac/dc and complies with Type 3R and IP65 enclosure standards, is UL and cUL listed, and CE and UKCA compliant. The unit supports PNP or NPN PLC connections and offers 64 selectable tones (32 per channel) via DIP switch. The body dimensions are 92.1 mm in height and 119.9 mm in width, with a weight of 0.22 kg including the shallow base; mounting bases are sold separately.

Datasheet Summary
Powered by GS/AI

The SLM700GY is a multifunctional electronic sounder with a gray, self-extinguishing polycarbonate body rated for outdoor use, producing two selectable tones via independent inputs and adjustable volume between 76 dBa and 95 dBa at 10 ft (86-105 dBa at 1 m). It operates on 12-24 Vac/dc and complies with Type 3R and IP65 enclosure standards, is UL and cUL listed, and CE and UKCA compliant. The unit supports PNP or NPN PLC connections and offers 64 selectable tones (32 per channel) via DIP switch. The body dimensions are 92.1 mm in height and 119.9 mm in width, with a weight of 0.22 kg including the shallow base; mounting bases are sold separately.

Suppliers

Company
Product
Description
Supplier Links
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SLM700 StreamLine® Modular Electronic Sounders
SLM700GY
SLM700 StreamLine® Modular Electronic Sounders SLM700GY
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible with PNP or NPN connections (Except Dock Base, only NPN)
  • Choice of 64 selectable tones (32 per input selectable via DIP switch)
  • Produces two tones at three adjustable tone levels
  • Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m)
  • Seven mounting base options
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

*Voltage is dependent on selected base (sold separately).

Features

Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection.

There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.

* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number SLM700GY
Product Name SLM700 StreamLine® Modular Electronic Sounders
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details