MISCO Speaker JJN62C-8C

Description
Key Features: 6.5" (165 Mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Paper Cone With Pre Treated Black Cloth Surround Ferrofluid Cooled And Vented Voice Coil
Datasheet
Description
Key Features: 6.5" (165 Mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Paper Cone With Pre Treated Black Cloth Surround Ferrofluid Cooled And Vented Voice Coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JJN62C-8C - MISCO
Minneapolis, MN, USA
Speaker
JJN62C-8C
Speaker JJN62C-8C
Key Features: 6.5" (165 Mm), 8 Ohm Full Range, 15 Watt Neodymium Magnet, Paper Cone With Pre Treated Black Cloth Surround Ferrofluid Cooled And Vented Voice Coil

Key Features:

  • 6.5" (165 Mm), 8 Ohm
  • Full Range, 15 Watt
  • Neodymium Magnet, Paper Cone With Pre Treated Black Cloth Surround
  • Ferrofluid Cooled And Vented Voice Coil
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JJN62C-8C
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JC8WP-15T100-A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details